Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
1,459
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
16,740
in stock
|
Buy Now | |
CoreStaff
from US$0.28
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,459
in stock
|
Buy Now | |
element14
from US$0.36
|
1,459
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
4V-drive type |
Pch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | TSMT8 |
---|---|
Applications | Power Supply |
Number of terminal | 8 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -30 |
Drain Current ID[A] | -5 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.036 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.032 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.022 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.036 |
Total gate charge Qg[nC] | 13 |
Power Dissipation (PD)[W] | 1.5 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 3x2.8 (t=0.85) |
Data Sheet |
---|
RQ1E050RP Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, P-Ch, -30V, -5A, Tsmt-8 | Newark Electronics |
MOSFET, P-CH, -30V, -5A, TSMT-8 | element14 |
Pch -30V -5A Middle Power MOSFET | Future Electronics |
Trans MOSFET P-CH 30V 5A 8-Pin TSMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a RQ1E050RPTR?
Additional datasheets, footprints and schematics for RQ1E050RPTR are listed on our Part Details page. You can also find images and similar parts to RQ1E050RPTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ1E050RPTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ1E050RPTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ1E050RPTR fall under?
The RQ1E050RPTR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ1E050RPTR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ1E050RPTR you can contact the distributor directly for product support, shipping queries etc.
Is the RQ1E050RPTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RQ1E050RPTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RQ1E050RPTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ1E050RPTR often in real-time on the comparison pages.
What if I can't find stock of RQ1E050RPTR?
You can fill out our help required form which you can use to request a quote for RQ1E050RPTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.