Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -5A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.022ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 1.5W |
Transistor Case Style | TSMT |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
P-CH+ESD -30V -5A 31mOhm TSMT8 | Rutronik |
MOSFET, AEC-Q101, P-CH, -30V, TSMT | element14 |
Power MOSFET, P Channel, 30 V, 5 A, 31 Milliohms, TSMT, 8 Pins, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a RQ1E050RPFRATR?
Additional datasheets, footprints and schematics for RQ1E050RPFRATR are listed on our Part Details page. You can also find images and similar parts to RQ1E050RPFRATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RQ1E050RPFRATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RQ1E050RPFRATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RQ1E050RPFRATR fall under?
The RQ1E050RPFRATR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to RQ1E050RPFRATR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RQ1E050RPFRATR you can contact the distributor directly for product support, shipping queries etc.
Is the RQ1E050RPFRATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RQ1E050RPFRATR have stock available?
Authorised distributors including Rutronik, element14, Farnell and Avnet America have stock available or on a lead time for RQ1E050RPFRATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RQ1E050RPFRATR often in real-time on the comparison pages.
What if I can't find stock of RQ1E050RPFRATR?
You can fill out our help required form which you can use to request a quote for RQ1E050RPFRATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.