Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
728
in stock
|
Buy Now | |
CoreStaff
from US$0.57
|
2,479
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
729
in stock
|
Buy Now | |
element14
from US$1.01
|
728
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
23
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Type | PS + ALS |
---|---|
Output Type | I2C |
Supply Voltage[V] | 2.5 to 3.6 |
Sensitivity Variations[%] | ±40 |
Illuminance Measurement Range[lx] | 0 to 43,000 |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3.94x2.36 (t=1.35) |
Sensor Module, 100Mm, I2C, 3.6V | Newark Electronics |
SENSOR MODULE, 100MM, I2C, 3.6V | element14 |
940 nm Optical Proximity / Ambient Light Sensor Module with IrLED | Future Electronics |
Proximity Sensor Open Drain-OUT 100mm 2.5V to 3.6V 8-Pin SMD Module T/R | Avnet America |
Where can I find additional details, specifications and documents for a RPR-0521RS?
Additional datasheets, footprints and schematics for RPR-0521RS are listed on our Part Details page. You can also find images and similar parts to RPR-0521RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPR-0521RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPR-0521RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPR-0521RS fall under?
The RPR-0521RS is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to RPR-0521RS when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPR-0521RS you can contact the distributor directly for product support, shipping queries etc.
Is the RPR-0521RS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RPR-0521RS have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for RPR-0521RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPR-0521RS often in real-time on the comparison pages.
What if I can't find stock of RPR-0521RS?
You can fill out our help required form which you can use to request a quote for RPR-0521RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.