Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 940nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 500pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2018) |
PHOTODIODE, TOPVIEW, 60V, 940NM, SMT | Farnell |
Photodiode PIN Chip 940nm 2-Pin SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a RPMD-0100?
Additional datasheets, footprints and schematics for RPMD-0100 are listed on our Part Details page. You can also find images and similar parts to RPMD-0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPMD-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPMD-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPMD-0100 fall under?
The RPMD-0100 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to RPMD-0100 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPMD-0100 you can contact the distributor directly for product support, shipping queries etc.
Is the RPMD-0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPMD-0100 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14, Farnell and Avnet Silica have stock available or on a lead time for RPMD-0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPMD-0100 often in real-time on the comparison pages.
What if I can't find stock of RPMD-0100?
You can fill out our help required form which you can use to request a quote for RPMD-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.