| Status: | Unknown |
|---|---|
| Series: | Raspberry Pi Camera |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Broadcom |
|---|---|
| Core Architecture | - |
| Core Sub-Architecture | - |
| Silicon Core Number | - |
| Silicon Family Name | - |
| For Use With | Compatible with all models of Raspberry Pi |
| Kit Contents | Raspberry Pi Camera v2 |
| Product Range | Raspberry Pi Camera |
| Features | Produces 3280x2464 pixel images supports 1080p30 720p60 and 640x480p60/90 video CSI interface with Raspberry Pi Sony IMX219 sensor |
Where can I find additional details, specifications and documents for a RPI 8MP CAMERA BOARD?
Additional datasheets, footprints and schematics for RPI 8MP CAMERA BOARD are listed on our Part Details page. You can also find images and similar parts to RPI 8MP CAMERA BOARD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI 8MP CAMERA BOARD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI 8MP CAMERA BOARD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPI 8MP CAMERA BOARD fall under?
The RPI 8MP CAMERA BOARD is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RPI 8MP CAMERA BOARD when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI 8MP CAMERA BOARD you can contact the distributor directly for product support, shipping queries etc.
Is the RPI 8MP CAMERA BOARD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPI 8MP CAMERA BOARD have stock available?
There is no stock from authorised distributors for RPI 8MP CAMERA BOARD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI 8MP CAMERA BOARD often in real-time on the comparison pages.
What if I can't find stock of RPI 8MP CAMERA BOARD?
You can fill out our help required form which you can use to request a quote for RPI 8MP CAMERA BOARD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.