Status: | Unknown |
---|---|
Series: | Raspberry Pi Boards |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A53 |
Silicon Core Number | BCM2837B0 |
Kit Contents | Raspberry Pi 3 Model B+ Board |
Product Range | Raspberry Pi Boards |
SVHC | No SVHC (15-Jan-2018) |
Sbc, Arm Cortex-A53, 1Gb Sdram | Newark Electronics |
SBC BOARD, RASPBERRY PI 3 MODEL B+ | Farnell |
Where can I find additional details, specifications and documents for a RPI3-MODBP-NOOBS?
Additional datasheets, footprints and schematics for RPI3-MODBP-NOOBS are listed on our Part Details page. You can also find images and similar parts to RPI3-MODBP-NOOBS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI3-MODBP-NOOBS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI3-MODBP-NOOBS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPI3-MODBP-NOOBS fall under?
The RPI3-MODBP-NOOBS is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Single Board Computers - SBC - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RPI3-MODBP-NOOBS when available in the Embedded Single Board Computers - SBC - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI3-MODBP-NOOBS you can contact the distributor directly for product support, shipping queries etc.
Is the RPI3-MODBP-NOOBS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPI3-MODBP-NOOBS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RPI3-MODBP-NOOBS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI3-MODBP-NOOBS often in real-time on the comparison pages.
What if I can't find stock of RPI3-MODBP-NOOBS?
You can fill out our help required form which you can use to request a quote for RPI3-MODBP-NOOBS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.