Status: | Unknown |
---|---|
Series: | Raspberry Pi Boards |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A53 |
Silicon Core Number | BCM2837B0 |
Kit Contents | Raspberry Pi 3 Model B+ Board |
Product Range | Raspberry Pi Boards |
SVHC | No SVHC (15-Jan-2018) |
SBC BOARD, RASPBERRY PI 3 MODEL B+ | element14 |
Sbc, Arm Cortex-A53, 1Gb Sdram | Newark Electronics |
Where can I find additional details, specifications and documents for a RPI3-MODBP?
Additional datasheets, footprints and schematics for RPI3-MODBP are listed on our Part Details page. You can also find images and similar parts to RPI3-MODBP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI3-MODBP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI3-MODBP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPI3-MODBP fall under?
The RPI3-MODBP is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Single Board Computers - SBC - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RPI3-MODBP when available in the Embedded Single Board Computers - SBC - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI3-MODBP you can contact the distributor directly for product support, shipping queries etc.
Is the RPI3-MODBP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPI3-MODBP have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RPI3-MODBP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI3-MODBP often in real-time on the comparison pages.
What if I can't find stock of RPI3-MODBP?
You can fill out our help required form which you can use to request a quote for RPI3-MODBP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.