Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A53 |
Silicon Core Number | BCM2837B0 Module |
Kit Contents | Dev Board BCM2837B0 Module |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
SBC BOARD, RASPBERRY PI 3 MODEL A+ | element14 |
Dev Board, 64-Bit, 1.4Ghz, Cortex-A53 | Newark Electronics |
Where can I find additional details, specifications and documents for a RPI3-MODAP?
Additional datasheets, footprints and schematics for RPI3-MODAP are listed on our Part Details page. You can also find images and similar parts to RPI3-MODAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI3-MODAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI3-MODAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPI3-MODAP fall under?
The RPI3-MODAP is listed under Raspberry Pi Parts.
Can I view similar or alternative parts?
You can view similar parts to RPI3-MODAP when available in the Raspberry Pi Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI3-MODAP you can contact the distributor directly for product support, shipping queries etc.
Is the RPI3-MODAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPI3-MODAP have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RPI3-MODAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI3-MODAP often in real-time on the comparison pages.
What if I can't find stock of RPI3-MODAP?
You can fill out our help required form which you can use to request a quote for RPI3-MODAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.