Status: | Unknown |
---|---|
Series: | Raspberry Pi Boards |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM8 |
Silicon Core Number | BCM2837 |
Kit Contents | Raspberry Pi 2 Model B |
Product Range | Raspberry Pi Boards |
SVHC | No SVHC (17-Dec-2015) |
Features | Quad Core CPU 1GB RAM 900MHz Board Clock Speed 40 GPIO Pins 4 x USB Ports 4 Pole Stereo Output HDMI Port 10/100 Ethernet Micro SD Card Slot |
SBC, RASPBERRY PI 2 MODEL B V1.2 | element14 |
Sbc, Raspberry Pi 2 Model B V1.2 Rohs Compliant: Yes |Raspberry-Pi RPI2-MODB-V1.2 | Newark Electronics |
Where can I find additional details, specifications and documents for a RPI2-MODB-V1.2?
Additional datasheets, footprints and schematics for RPI2-MODB-V1.2 are listed on our Part Details page. You can also find images and similar parts to RPI2-MODB-V1.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI2-MODB-V1.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI2-MODB-V1.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPI2-MODB-V1.2 fall under?
The RPI2-MODB-V1.2 is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Single Board Computers - SBC - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RPI2-MODB-V1.2 when available in the Embedded Single Board Computers - SBC - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI2-MODB-V1.2 you can contact the distributor directly for product support, shipping queries etc.
Is the RPI2-MODB-V1.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPI2-MODB-V1.2 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for RPI2-MODB-V1.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI2-MODB-V1.2 often in real-time on the comparison pages.
What if I can't find stock of RPI2-MODB-V1.2?
You can fill out our help required form which you can use to request a quote for RPI2-MODB-V1.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.