Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM7 |
Silicon Core Number | BCM2836 |
Kit Contents | Raspberry Pi 2 Model B 8GB Class 10 Micro SD Card with NOOBS pre-loaded Micro SD Card to SD Card Adapter |
Product Range | - |
Features | Quad Core CPU 1GB RAM 900MHz Board Clock Speed 40 GPIO Pins 4 x USB Ports 4 Pole Stereo Output HDMI Port 10/100 Ethernet Micro SD Card Slot |
No. of Bits | 32bit |
Sbc, Raspberry Pi 2 Model B & 8Gb Noobs | Newark Electronics |
Where can I find additional details, specifications and documents for a RPI2-MODB-8GB-NOOBS.?
Additional datasheets, footprints and schematics for RPI2-MODB-8GB-NOOBS. are listed on our Part Details page. You can also find images and similar parts to RPI2-MODB-8GB-NOOBS. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI2-MODB-8GB-NOOBS. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI2-MODB-8GB-NOOBS. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPI2-MODB-8GB-NOOBS. fall under?
The RPI2-MODB-8GB-NOOBS. is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Single Board Computers - SBC - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RPI2-MODB-8GB-NOOBS. when available in the Embedded Single Board Computers - SBC - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI2-MODB-8GB-NOOBS. you can contact the distributor directly for product support, shipping queries etc.
Is the RPI2-MODB-8GB-NOOBS. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPI2-MODB-8GB-NOOBS. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RPI2-MODB-8GB-NOOBS..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI2-MODB-8GB-NOOBS. often in real-time on the comparison pages.
What if I can't find stock of RPI2-MODB-8GB-NOOBS.?
You can fill out our help required form which you can use to request a quote for RPI2-MODB-8GB-NOOBS. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.