Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM11 |
Silicon Core Number | BCM2835 |
Kit Contents | Raspberry Pi Model A |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 700MHz Dual Core VideoCore IV Multimedia Co-processor 512MB RAM 1 x HDMI & 1 x USB Port |
Sbc Board, System-On-Chip | Newark Electronics |
Where can I find additional details, specifications and documents for a RPI-MODA+-WIPI?
Additional datasheets, footprints and schematics for RPI-MODA+-WIPI are listed on our Part Details page. You can also find images and similar parts to RPI-MODA+-WIPI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI-MODA+-WIPI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI-MODA+-WIPI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPI-MODA+-WIPI fall under?
The RPI-MODA+-WIPI is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Single Board Computers - SBC - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RPI-MODA+-WIPI when available in the Embedded Single Board Computers - SBC - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI-MODA+-WIPI you can contact the distributor directly for product support, shipping queries etc.
Is the RPI-MODA+-WIPI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPI-MODA+-WIPI have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for RPI-MODA+-WIPI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI-MODA+-WIPI often in real-time on the comparison pages.
What if I can't find stock of RPI-MODA+-WIPI?
You can fill out our help required form which you can use to request a quote for RPI-MODA+-WIPI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.