RPI-COMPUTE3 Part Information
Details for RPI-COMPUTE3 by Raspberry Pi
Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Development Kits - Raspberry Pi
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 24.4000 |
10 | 24.0300 |
100 | 23.6600 |
Stock Information
Available in stock: 0
Additional stock arrives in: weeks
Details
Manufacturer: Raspberry-Pi
Part Downloads

Part Specifications
Silicon Manufacturer | Broadcom |
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A53 |
Silicon Core Number | BCM2837 |
Kit Contents | Raspberry Pi Compute Module 3 |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Alternative Part Descriptions
- RASPBERRY PI, COMPUTE MODULE 3; Silicon Manufacturer:Broadcom; No. of Bits:32bit; Silicon Family Name:BCM2xxx; Core Architecture:ARM; Core Sub-Architecture:Cortex-A53; Silicon Core Number:BCM2837; Product Range:- RoHS Compliant: Yes | Newark Electronics
Viewing Distributors for RPI-COMPUTE3
Loading...
Loading Results for RPI-COMPUTE3