Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM1176JZF-S |
Silicon Core Number | BCM2835 |
Silicon Family Name | BCM2xxx |
For Use With | Raspberry Pi Compute Development Kit |
Kit Contents | Compute Module BCM2835 |
Product Range | - |
Features | 512MB RAM SODIMM Sized 6.5cm by 3cm Board 200pin Edge Connector On-board 4GB eMMC Flash Memory |
Kit Features | Flexible & Rapid Prototype Development Small & Powerful Many More GPIOs & Interfaces |
COMPUTE MODULE, RASPBERRY PI DEV BOARD | element14 |
Compute Module, Raspberry Pi Dev Board | Newark Electronics |
Where can I find additional details, specifications and documents for a RPI COMPUTE MODULE?
Additional datasheets, footprints and schematics for RPI COMPUTE MODULE are listed on our Part Details page. You can also find images and similar parts to RPI COMPUTE MODULE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI COMPUTE MODULE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI COMPUTE MODULE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPI COMPUTE MODULE fall under?
The RPI COMPUTE MODULE is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RPI COMPUTE MODULE when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI COMPUTE MODULE you can contact the distributor directly for product support, shipping queries etc.
Is the RPI COMPUTE MODULE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPI COMPUTE MODULE have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RPI COMPUTE MODULE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI COMPUTE MODULE often in real-time on the comparison pages.
What if I can't find stock of RPI COMPUTE MODULE?
You can fill out our help required form which you can use to request a quote for RPI COMPUTE MODULE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.