Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Compatible all models of Raspberry Pi 1 2 and 3 |
Kit Contents | Raspberry Pi Camera Board Ribbon Cable |
Product Range | - |
Features | 5 Megapixel Sensor Supports 1080p / 720p / 640x480p Video 25mm x 20mm x 9mm Footprint Fixed Focus Lens CSi interface |
Add-On Board, Camera Module, Raspberry Pi | Newark Electronics |
Where can I find additional details, specifications and documents for a RPI CAMERA BOARD?
Additional datasheets, footprints and schematics for RPI CAMERA BOARD are listed on our Part Details page. You can also find images and similar parts to RPI CAMERA BOARD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI CAMERA BOARD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI CAMERA BOARD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPI CAMERA BOARD fall under?
The RPI CAMERA BOARD is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RPI CAMERA BOARD when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI CAMERA BOARD you can contact the distributor directly for product support, shipping queries etc.
Is the RPI CAMERA BOARD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPI CAMERA BOARD have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for RPI CAMERA BOARD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI CAMERA BOARD often in real-time on the comparison pages.
What if I can't find stock of RPI CAMERA BOARD?
You can fill out our help required form which you can use to request a quote for RPI CAMERA BOARD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.