Status: | Unknown |
---|---|
Series: | Phoenix Contact RPI-BC Dev Kit |
RoHS: | Unknown |
Prices starting from US$17.19
Distributor | Stock | ||
---|---|---|---|
Conrad
from US$17.19
|
3
in stock
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Raspberry Pi Electronic housing |
Kit Contents | Perfboard HBUS & Pin Strip |
Product Range | Phoenix Contact RPI-BC Dev Kit |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Perfboard |
Features | Perfboard with HBUS Component Housing FR 4-21 Material Green Colour 2.54 mm Pitch |
Auxiliary board with HBUS connection incl. connector, with matrix.This text is machine translated. | Conrad |
Where can I find additional details, specifications and documents for a RPI-BC EXT-PCB HBUS SET?
Additional datasheets, footprints and schematics for RPI-BC EXT-PCB HBUS SET are listed on our Part Details page. You can also find images and similar parts to RPI-BC EXT-PCB HBUS SET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI-BC EXT-PCB HBUS SET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI-BC EXT-PCB HBUS SET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPI-BC EXT-PCB HBUS SET fall under?
The RPI-BC EXT-PCB HBUS SET is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RPI-BC EXT-PCB HBUS SET when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI-BC EXT-PCB HBUS SET you can contact the distributor directly for product support, shipping queries etc.
Is the RPI-BC EXT-PCB HBUS SET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPI-BC EXT-PCB HBUS SET have stock available?
Authorised distributors including Conrad have stock available or on a lead time for RPI-BC EXT-PCB HBUS SET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI-BC EXT-PCB HBUS SET often in real-time on the comparison pages.
What if I can't find stock of RPI-BC EXT-PCB HBUS SET?
You can fill out our help required form which you can use to request a quote for RPI-BC EXT-PCB HBUS SET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.