Status: | Unknown |
---|---|
Series: | RP3SL Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 12A |
Product Range | RP3SL Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 270ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Shrack, Relay, high load, PCB, SPST,12A,12Vdc coil, 6-1393231-5 | TE Connectivity RP7SL012 | RS Americas |
Electromechanical Relay SPST-NO 25A 12VDC 270Ohm Through Hole | Avnet America |
POWER RELAY 12V 12A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a RP7SL012?
Additional datasheets, footprints and schematics for RP7SL012 are listed on our Part Details page. You can also find images and similar parts to RP7SL012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP7SL012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP7SL012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP7SL012 fall under?
The RP7SL012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP7SL012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP7SL012 you can contact the distributor directly for product support, shipping queries etc.
Is the RP7SL012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP7SL012 have stock available?
Authorised distributors including RS Americas, Avnet America and TTI Europe have stock available or on a lead time for RP7SL012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP7SL012 often in real-time on the comparison pages.
What if I can't find stock of RP7SL012?
You can fill out our help required form which you can use to request a quote for RP7SL012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.