RP73PF1E150RBTDF Part Information

Details for RP73PF1E150RBTDF by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Resistor Case Style 0402 ^1005 Metric]
Resistance 150ohm
Product Range RP73P Series
Voltage Rating 50V
Resistor Element Type Thin Film
Power Rating 100mW
Resistance Tolerance ± 0.1%
RoHS Compliant

Alternative Part Descriptions

  • RES, 150R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P Series RoHS Compliant: Yes | Newark Electronics
  • RP 1E 0.1W 150R 0.1% 25PPM 1K RL Resistor Type: Precision Resistor Number of Terminations: 2 Package Size Code: 0402 Packaging Method: Taped & Reeled Passive Component Tolerance: .1 % Precision Resistor 2 0402 Taped & Reeled | Surface Mount Resistor | Part Number: RP73PF1E150RBTDF | Internal Number: 1-2176310-5 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RP73PF1E150RBTDF?

Additional datasheets, footprints and schematics for RP73PF1E150RBTDF are listed in our Part Details tab. You can also find the RP73PF1E150RBTDF image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RP73PF1E150RBTDF in the Pricing & Inventory tab next to part details. You can view RP73PF1E150RBTDF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RP73PF1E150RBTDF fall under?

The RP73PF1E150RBTDF is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to RP73PF1E150RBTDF when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RP73PF1E150RBTDF you can contact the distributor directly for product support, shipping queries etc.

Is the RP73PF1E150RBTDF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for RP73PF1E150RBTDF have stock available?

Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for RP73PF1E150RBTDF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RP73PF1E150RBTDF often in real-time on the comparison pages.

What if I can't find stock of RP73PF1E150RBTDF?

You can fill out our help required form which you can use to request a quote for RP73PF1E150RBTDF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for RP73PF1E150RBTDF

Loading...
Loading Results for RP73PF1E150RBTDF