RP73D2B590KBTG Resistors by TE Connectivity

RES 590K 0.1% 0.25W 1206 THIN FILM

Status: Unknown
Series: RP73 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.51
-
Buy Now
Logo for element14
element14
from US$0.49
-
Buy Now

Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 590kohm
Product Range RP73 Series
Voltage Rating 200V
Resistor Element Material Thin Film
Power Rating 250mW
Resistance Tolerance ± 0.1%
Temperature Coefficient ± 15ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
External Depth 0.6mm
External Length / Height 3.2mm
External Width 1.6mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Surface Mount Device

Alternative Descriptions

Surface Mount Thin Film Resistor, Rp73 Series, 590 Kohm, 250 Mw, - 0.1%, 200 V |Holsworthy Te Connectivity RP73D2B590KBTG | Newark Electronics
RES, 590K, 0.1%, 0.25W, 1206, THIN FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RP73D2B590KBTG?

Additional datasheets, footprints and schematics for RP73D2B590KBTG are listed on our Part Details page. You can also find images and similar parts to RP73D2B590KBTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RP73D2B590KBTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP73D2B590KBTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RP73D2B590KBTG fall under?

The RP73D2B590KBTG is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RP73D2B590KBTG when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RP73D2B590KBTG you can contact the distributor directly for product support, shipping queries etc.

Is the RP73D2B590KBTG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RP73D2B590KBTG have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RP73D2B590KBTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RP73D2B590KBTG often in real-time on the comparison pages.

What if I can't find stock of RP73D2B590KBTG?

You can fill out our help required form which you can use to request a quote for RP73D2B590KBTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay