RP73D2B1K65BTG Part Information

Details for RP73D2B1K65BTG by TE Connectivity

Electronic & Electrical Components>Resistors>Resistors - Fixed Value

Part Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 1.65kohm
Product Range RP73 Series
Voltage Rating 200V
Resistor Element Material Thin Film
Power Rating 250mW
Resistance Tolerance ± 0.1%
Temperature Coefficient ± 15ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
External Depth 0.6mm
External Length / Height 3.2mm
External Width 1.6mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Surface Mount Device
RoHS Compliant

Alternative Part Descriptions

  • Surface Mount Chip Resistor, Thin Film, RP73 Series, 1.65 kohm, 250 mW, 0.1%, 200 V | Newark Electronics
  • Special Order: RP 2B 1K65 0.1% 15PPM CUT LENGTH Resistor Type: Precision Resistor Number of Terminations: 2 Package Size Code: 1206 Packaging Method: Cut Tape Length Passive Component Tolerance: .1 % Precision Resistor 2 1206 Cut Tape Length | Surface Mount Resistor | Part Number: RP73D2B1K65BTG | Internal Number: 4-1879259-0 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RP73D2B1K65BTG?

Additional datasheets, footprints and schematics for RP73D2B1K65BTG are listed in our Part Details tab. You can also find the RP73D2B1K65BTG image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RP73D2B1K65BTG in the Pricing & Inventory tab next to part details. You can view RP73D2B1K65BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RP73D2B1K65BTG fall under?

The RP73D2B1K65BTG is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RP73D2B1K65BTG when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RP73D2B1K65BTG you can contact the distributor directly for product support, shipping queries etc.

Is the RP73D2B1K65BTG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for RP73D2B1K65BTG have stock available?

Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for RP73D2B1K65BTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RP73D2B1K65BTG often in real-time on the comparison pages.

What if I can't find stock of RP73D2B1K65BTG?

You can fill out our help required form which you can use to request a quote for RP73D2B1K65BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for RP73D2B1K65BTG

Loading...
Loading Results for RP73D2B1K65BTG
We use cookies to improve your experience. See our privacy policy.
Okay