RP73D2A49R9BTG Resistors by TE Connectivity

RES 49R9 0.1% 0.125W 0805 THIN FILM

Status: Unknown
Series: RP73 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Farnell
Farnell
from US$0.49
No stock
Buy Now
Logo for TE Store
TE Store
from US$1.56
210
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.57
-
Buy Now
Logo for element14
element14
from US$0.52
-
Buy Now

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 49.9ohm
Product Range RP73 Series
Voltage Rating 150V
Resistor Element Material Thin Film
Power Rating 125mW
Resistance Tolerance ± 0.1%
Temperature Coefficient ± 15ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
External Depth 0.4mm
External Length / Height 2mm
External Width 1.25mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Surface Mount Device
Temperature Coefficient (ppm) 15ppm/°C

Alternative Descriptions

RP 2A 49R9 0.1% 15PPM CUT LENGTH Resistance Value: 49.9 Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 49.9 Ω Thin Film Precision Resistor .1 % | Part Number: RP73D2A49R9BTG | Internal Number: 1879270-4 | TE Connectivity | TE Store
Thin Film Resistor, 49.9 Ohm 125Mw, 0.1% | Newark Electronics
RES, 49R9, 0.1%, 0.125W, 0805, THIN FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RP73D2A49R9BTG?

Additional datasheets, footprints and schematics for RP73D2A49R9BTG are listed on our Part Details page. You can also find images and similar parts to RP73D2A49R9BTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RP73D2A49R9BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP73D2A49R9BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RP73D2A49R9BTG fall under?

The RP73D2A49R9BTG is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RP73D2A49R9BTG when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RP73D2A49R9BTG you can contact the distributor directly for product support, shipping queries etc.

Is the RP73D2A49R9BTG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RP73D2A49R9BTG have stock available?

Authorised distributors including TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for RP73D2A49R9BTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RP73D2A49R9BTG often in real-time on the comparison pages.

What if I can't find stock of RP73D2A49R9BTG?

You can fill out our help required form which you can use to request a quote for RP73D2A49R9BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay