Status: | Unknown |
---|---|
Series: | RP73 Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 191ohm |
Product Range | RP73 Series |
Voltage Rating | 150V |
Resistor Element Material | Thin Film |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 15ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 0.4mm |
External Length / Height | 2mm |
External Width | 1.25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Temperature Coefficient (ppm) | 15ppm/°C |
Surface Mount Thin Film Resistor, Rp73 Series, 191 Ohm, 125 Mw, - 0.1%, 150 V |Holsworthy Te Connectivity RP73D2A191RBTG | Newark Electronics |
RES, 191R, 0.1%, 0.125W, 0805, THIN FILM | element14 |
Special Order: RP 2A 191R 0.1% 15PPM CUT LENGTH Resistance Value: 191 Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 191 Ω Thin Film Precision Resistor .1 % | Part Number: RP73D2A191RBTG | Internal Number: 7-1879271-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RP73D2A191RBTG?
Additional datasheets, footprints and schematics for RP73D2A191RBTG are listed on our Part Details page. You can also find images and similar parts to RP73D2A191RBTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP73D2A191RBTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP73D2A191RBTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP73D2A191RBTG fall under?
The RP73D2A191RBTG is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RP73D2A191RBTG when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP73D2A191RBTG you can contact the distributor directly for product support, shipping queries etc.
Is the RP73D2A191RBTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP73D2A191RBTG have stock available?
Authorised distributors including Newark Electronics, element14, TE Store and Farnell have stock available or on a lead time for RP73D2A191RBTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP73D2A191RBTG often in real-time on the comparison pages.
What if I can't find stock of RP73D2A191RBTG?
You can fill out our help required form which you can use to request a quote for RP73D2A191RBTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.