Status: | Unknown |
---|---|
Series: | RP6 Series |
RoHS: | Compliant |
No distributors results available
View Full Pricing & Stock ComparisonResistance | 100ohm |
---|---|
Product Range | RP6 Series |
Power Rating | 60W |
Resistance Tolerance | ± 5% |
Resistor Element Type | Thin Film |
Temperature Coefficient | 150ppm/°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a RP60515R0100JNBK.?
Additional datasheets, footprints and schematics for RP60515R0100JNBK. are listed on our Part Details page. You can also find images and similar parts to RP60515R0100JNBK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP60515R0100JNBK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP60515R0100JNBK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP60515R0100JNBK. fall under?
The RP60515R0100JNBK. is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to RP60515R0100JNBK. when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP60515R0100JNBK. you can contact the distributor directly for product support, shipping queries etc.
Is the RP60515R0100JNBK. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RP60515R0100JNBK. have stock available?
There is no stock from authorised distributors for RP60515R0100JNBK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP60515R0100JNBK. often in real-time on the comparison pages.
What if I can't find stock of RP60515R0100JNBK.?
You can fill out our help required form which you can use to request a quote for RP60515R0100JNBK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.