Status: | Unknown |
---|---|
Series: | SUSUMU - RP Series |
RoHS: | Unknown |
No distributors results available
Product Range | SUSUMU - RP Series |
---|---|
Resistance | 0.27ohm |
Power Rating | 330mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | 0805 ^2012 Metric] |
Resistor Element Type | Thin Film |
Voltage Rating | - |
Where can I find additional details, specifications and documents for a RP2012T-R27-F?
Additional datasheets, footprints and schematics for RP2012T-R27-F are listed on our Part Details page. You can also find images and similar parts to RP2012T-R27-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP2012T-R27-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP2012T-R27-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP2012T-R27-F fall under?
The RP2012T-R27-F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RP2012T-R27-F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP2012T-R27-F you can contact the distributor directly for product support, shipping queries etc.
Is the RP2012T-R27-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP2012T-R27-F have stock available?
There is no stock from authorised distributors for RP2012T-R27-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP2012T-R27-F often in real-time on the comparison pages.
What if I can't find stock of RP2012T-R27-F?
You can fill out our help required form which you can use to request a quote for RP2012T-R27-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.