Status: | Unknown |
---|---|
Series: | KC Series |
RoHS: | Unknown |
Blank Media Flash Memory Type | MicroSDHC Card Class 2 |
---|---|
Memory Capacity | 4GB |
Product Range | KC Series |
SVHC | No SVHC (07-Jul-2017) |
Memory Type | Flash |
Module Interface | Serial |
4GB MLC Type micro SD | RS |
SD CARD, MICRO, 4GB CLASS 10 | Farnell |
Where can I find additional details, specifications and documents for a RP-SMKC04DE1?
Additional datasheets, footprints and schematics for RP-SMKC04DE1 are listed on our Part Details page. You can also find images and similar parts to RP-SMKC04DE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP-SMKC04DE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP-SMKC04DE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP-SMKC04DE1 fall under?
The RP-SMKC04DE1 is listed under Computer & Office > Media & Flash Memory > Flash Memory.
Can I view similar or alternative parts?
You can view similar parts to RP-SMKC04DE1 when available in the Flash Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP-SMKC04DE1 you can contact the distributor directly for product support, shipping queries etc.
Is the RP-SMKC04DE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP-SMKC04DE1 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for RP-SMKC04DE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP-SMKC04DE1 often in real-time on the comparison pages.
What if I can't find stock of RP-SMKC04DE1?
You can fill out our help required form which you can use to request a quote for RP-SMKC04DE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.