Status: | Unknown |
---|---|
Series: | Roshini Series |
RoHS: | Unknown |
Tones | Multiple Tones |
---|---|
Supply Voltage V AC | 230VAC |
Supply Voltage V DC | - |
Sound Level SPL | 102dB |
External Depth | 93mm |
IP / NEMA Rating | IP54 IP65 |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
Resonant Frequency | - |
Current Consumption | 16mA |
Product Range | Roshini Series |
SVHC | No SVHC (17-Dec-2015) |
Base Colour | Red |
Colour | Red |
External Diameter | 93mm |
External Height | 93mm |
External Length / Height | 93mm |
Input Current | 100mA |
Operating Temperature Range | -10°C to +55°C |
Sound Level Distance | 1m |
Supply Voltage | 230V |
Supply Voltage DC Max | 230V |
Supply Voltage DC Min | 110V |
Supply Voltage Max | 230V |
Supply Voltage Min | 110V |
Supply Volts | 110V AC to 230V AC |
Transducer Function | Alarm |
Sounder, Roshni Low Profile, Multiple Tones, 102Db, 230Vac, 16Ma, Ip54, Ip65, 93Mm Ext. Depth Rohs Compliant: Yes |Fulleon ROLP/R/MAINS BASE | Newark Electronics |
SOUNDER, ROLP/R, RED, DEEP, 230V | element14 |
Where can I find additional details, specifications and documents for a ROLP/R/MAINS BASE?
Additional datasheets, footprints and schematics for ROLP/R/MAINS BASE are listed on our Part Details page. You can also find images and similar parts to ROLP/R/MAINS BASE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROLP/R/MAINS BASE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROLP/R/MAINS BASE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROLP/R/MAINS BASE fall under?
The ROLP/R/MAINS BASE is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to ROLP/R/MAINS BASE when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROLP/R/MAINS BASE you can contact the distributor directly for product support, shipping queries etc.
Is the ROLP/R/MAINS BASE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ROLP/R/MAINS BASE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ROLP/R/MAINS BASE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROLP/R/MAINS BASE often in real-time on the comparison pages.
What if I can't find stock of ROLP/R/MAINS BASE?
You can fill out our help required form which you can use to request a quote for ROLP/R/MAINS BASE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.