Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Stepper Motor Control |
---|---|
Silicon Manufacturer | Rohm Semiconductor |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | BD63720AEFV |
Kit Contents | Eval Board BD63720AEFV |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Eval Board, Stepper Motor Drive | Newark Electronics |
EVAL BOARD, STEPPER MOTOR DRIVE | element14 |
Where can I find additional details, specifications and documents for a ROHM-STEPMO_EVK_206?
Additional datasheets, footprints and schematics for ROHM-STEPMO_EVK_206 are listed on our Part Details page. You can also find images and similar parts to ROHM-STEPMO_EVK_206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ROHM-STEPMO_EVK_206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ROHM-STEPMO_EVK_206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ROHM-STEPMO_EVK_206 fall under?
The ROHM-STEPMO_EVK_206 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ROHM-STEPMO_EVK_206 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ROHM-STEPMO_EVK_206 you can contact the distributor directly for product support, shipping queries etc.
Is the ROHM-STEPMO_EVK_206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ROHM-STEPMO_EVK_206 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ROHM-STEPMO_EVK_206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ROHM-STEPMO_EVK_206 often in real-time on the comparison pages.
What if I can't find stock of ROHM-STEPMO_EVK_206?
You can fill out our help required form which you can use to request a quote for ROHM-STEPMO_EVK_206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.