Status: | Unknown |
---|---|
Series: | RNF-100 Series |
RoHS: | Unknown |
Prices starting from US$2.41
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.748" |
I.D. Supplied - Metric | 19mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 196ft |
Length - Metric | 60m |
I.D. Recovered Max - Imperial | 0.374" |
I.D. Recovered Max - Metric | 9.5mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | RNF-100 Series |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 135°C |
Operating Temperature Min | -55°C |
Shrink Temperature | 95°C |
RNF-100-3/4-0-FSP | TTI Europe |
Black heatshrink tubing spool,19.1mm | RS |
Heatshrink, 19.1Mm, Black, 60M | Newark Electronics |
HEATSHRINK, 19.1MM, BLACK, 60M | element14 |
Raychem, Black heatshrink tubing spool,19.1mm | TE Connectivity RNF-100-3/4-0-FSP | RS Americas |
Where can I find additional details, specifications and documents for a RNF-100-3/4-0-FSP?
Additional datasheets, footprints and schematics for RNF-100-3/4-0-FSP are listed on our Part Details page. You can also find images and similar parts to RNF-100-3/4-0-FSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RNF-100-3/4-0-FSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RNF-100-3/4-0-FSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RNF-100-3/4-0-FSP fall under?
The RNF-100-3/4-0-FSP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RNF-100-3/4-0-FSP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RNF-100-3/4-0-FSP you can contact the distributor directly for product support, shipping queries etc.
Is the RNF-100-3/4-0-FSP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RNF-100-3/4-0-FSP have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RNF-100-3/4-0-FSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RNF-100-3/4-0-FSP often in real-time on the comparison pages.
What if I can't find stock of RNF-100-3/4-0-FSP?
You can fill out our help required form which you can use to request a quote for RNF-100-3/4-0-FSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.