Small mold type. |
Hightly reliable. |
Configuration | Series Connection |
---|---|
Package Code | SOT-346 |
Package(JEITA) | SC-59 |
Mounting Style | Surface mount |
Number of terminal | 3 |
Reverse Voltage VR[V] | 50 |
IF[mA] | 50 |
Tj[°C] | 150 |
Ct[pF] | 0.9 |
VR @ Ct [V] | 35 |
f @ Ct [MHz] | 1 |
rF[Ω] | 7 |
IF @ rF [mA] | 10 |
f @ rF [MHz] | 100 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
RN779D Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Pin Diode, Dual, 0.05A, Sot-346 | Newark Electronics |
DIODE PIN 50V 50MA SOT-323 | Future Electronics |
Diode PIN Attenuator 50V 3-Pin SMD T/R | Avnet America |
PIN DIODE, DUAL, 0.05A, SOT-346 | element14 |
Where can I find additional details, specifications and documents for a RN779DT146?
Additional datasheets, footprints and schematics for RN779DT146 are listed on our Part Details page. You can also find images and similar parts to RN779DT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN779DT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN779DT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN779DT146 fall under?
The RN779DT146 is listed under Semiconductors - Discretes > Diodes > RF / Pin Diodes.
Can I view similar or alternative parts?
You can view similar parts to RN779DT146 when available in the RF / Pin Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN779DT146 you can contact the distributor directly for product support, shipping queries etc.
Is the RN779DT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RN779DT146 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RN779DT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN779DT146 often in real-time on the comparison pages.
What if I can't find stock of RN779DT146?
You can fill out our help required form which you can use to request a quote for RN779DT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.