Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now |
Small mold type.(UMD2) |
Rf(High frequency resistance) and Ct(Capacitance between terminals) are very low. |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
Reverse Voltage VR[V] | 50 |
IF[mA] | 50 |
Tj[°C] | 150 |
Ct[pF] | 0.9 |
VR @ Ct [V] | 35 |
f @ Ct [MHz] | 1 |
rF[Ω] | 7 |
IF @ rF [mA] | 10 |
f @ rF [MHz] | 100 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Data Sheet |
---|
RN771V Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
RN771V Series 50 V 7 Ohm 0.9 pF Surface Mount PIN Diode - UMD-2 | Future Electronics |
Pin Diode, Single, 0.05A, Sod-323Fl | Newark Electronics |
Diode PIN Switch 50V 2-Pin UMD T/R | Avnet America |
PIN DIODE, SINGLE, 0.05A, SOD-323FL | element14 |
Where can I find additional details, specifications and documents for a RN771VTE-17?
Additional datasheets, footprints and schematics for RN771VTE-17 are listed on our Part Details page. You can also find images and similar parts to RN771VTE-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN771VTE-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN771VTE-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN771VTE-17 fall under?
The RN771VTE-17 is listed under Semiconductors - Discretes > Diodes > RF / Pin Diodes.
Can I view similar or alternative parts?
You can view similar parts to RN771VTE-17 when available in the RF / Pin Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN771VTE-17 you can contact the distributor directly for product support, shipping queries etc.
Is the RN771VTE-17 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RN771VTE-17 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Newark Electronics and Avnet America have stock available or on a lead time for RN771VTE-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN771VTE-17 often in real-time on the comparison pages.
What if I can't find stock of RN771VTE-17?
You can fill out our help required form which you can use to request a quote for RN771VTE-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.