Status: | Unknown |
---|---|
Series: | RN73 Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 7.32kohm |
Product Range | RN73 Series |
Voltage Rating | 100V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 0.5mm |
External Length / Height | 2mm |
External Width | 1.25mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Tape Width | 8mm |
Temperature Coeff. + | 10ppm/°C |
Temperature Coeff. - | 10ppm/°C |
Tolerance + | 0.1% |
Tolerance - | 0.1% |
Voltage Rating V DC | 100V |
RN 0805 7K32 0.1% 10PPM 1KRL Resistance Value: 7.32K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 7.32K Ω Thin Film Precision Resistor .1 % | Part Number: RN73C2A7K32BTDF | Internal Number: 1676436-2 | TE Connectivity | TE Store |
Surface Mount Chip Resistor, Thin Film, RN73 Series, 7.32 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes | Newark Electronics |
RES, 7K32, 0.1%, 0.1W, 0805, THIN FILM | element14 |
Res Thin Film 0805 7.32K Ohm 0.1% 1/10W ±10ppm/°C Molded SMD SMD Paper T/R | Avnet America |
TE Connectivity - AMP Thin Film Resistor RN 0805 0.1% 7K32 | Distrelec |
Where can I find additional details, specifications and documents for a RN73C2A7K32BTDF?
Additional datasheets, footprints and schematics for RN73C2A7K32BTDF are listed on our Part Details page. You can also find images and similar parts to RN73C2A7K32BTDF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN73C2A7K32BTDF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN73C2A7K32BTDF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN73C2A7K32BTDF fall under?
The RN73C2A7K32BTDF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RN73C2A7K32BTDF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN73C2A7K32BTDF you can contact the distributor directly for product support, shipping queries etc.
Is the RN73C2A7K32BTDF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN73C2A7K32BTDF have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RN73C2A7K32BTDF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN73C2A7K32BTDF often in real-time on the comparison pages.
What if I can't find stock of RN73C2A7K32BTDF?
You can fill out our help required form which you can use to request a quote for RN73C2A7K32BTDF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.