RN73C2A78K7BTDF Resistors by TE Connectivity

RES 78K7 0.1% 0.1W 0805 THIN FILM

Status: Unknown
Series: RN73 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Chip One Stop Chip One Stop
6,500 units
Buy Now
Logo for PEI-Genesis PEI-Genesis
6,500 units
Buy Now
Logo for TE Store TE Store
1,443 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
Logo for TTI Europe TTI Europe
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 78.7kohm
Product Range RN73 Series
Voltage Rating 100V
Resistor Element Material Thin Film
Power Rating 100mW
Resistance Tolerance ± 0.1%
Temperature Coefficient ± 10ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Fixed Resistor Thin Film 0.1 | PEI-Genesis
RN 0805 78K7 0.1% 10PPM 1KRL Resistor Type: Precision Resistor Number of Terminations: 2 Package Size Code: 0805 Packaging Method: Taped & Reeled Passive Component Tolerance: .1 % Precision Resistor 2 0805 Taped & Reeled | Surface Mount Resistor | Part Number: RN73C2A78K7BTDF | Internal Number: 1676433-2 | TE Connectivity | TE Store
Res Thin Film 0805 78.7K Ohm 0.1% 1/10W ±10ppm/°C Molded SMD SMD Paper T/R | Avnet America
RES, 78K7, 0.1%, 0.1W, 0805, THIN FILM | Farnell
RN 0805 78K7 0.1% 10PPM 1KRL | Newark Electronics
TE Connectivity - AMP Thin Film Resistor RN 0805 0.1% 78K7 | Distrelec
78.7K OHM .1% 10PPM | TTI Europe

More Parts in Resistors - Fixed Value


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RN73C2A78K7BTDF?

Additional datasheets, footprints and schematics for RN73C2A78K7BTDF are listed on our Part Details page. You can also find images and similar parts to RN73C2A78K7BTDF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RN73C2A78K7BTDF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN73C2A78K7BTDF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RN73C2A78K7BTDF fall under?

The RN73C2A78K7BTDF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RN73C2A78K7BTDF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RN73C2A78K7BTDF you can contact the distributor directly for product support, shipping queries etc.

Is the RN73C2A78K7BTDF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RN73C2A78K7BTDF have stock available?

Authorised distributors including Chip One Stop, PEI-Genesis, TE Store, Avnet America and Farnell have stock available or on a lead time for RN73C2A78K7BTDF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RN73C2A78K7BTDF often in real-time on the comparison pages.

What if I can't find stock of RN73C2A78K7BTDF?

You can fill out our help required form which you can use to request a quote for RN73C2A78K7BTDF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay