RN73C2A64K9BTDF Resistors by TE Connectivity

RES 64K9 0.1% 0.1W 0805 THIN FILM

Status: Unknown
Series: RN73 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for TE Store TE Store
11,481 units
Buy Now
Logo for element14 element14
205 units
Buy Now
Logo for Newark Electronics Newark Electronics
205 units
Buy Now
Logo for TTI Europe TTI Europe
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 64.9kohm
Product Range RN73 Series
Voltage Rating 100V
Resistor Element Material Thin Film
Power Rating 100mW
Resistance Tolerance ± 0.1%
Temperature Coefficient ± 10ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
External Depth 0.5mm
External Length / Height 2mm
External Width 1.25mm
Full Power Rating Temperature 70°C
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Surface Mount Device
Tape Width 8mm
Temperature Coeff. + 10ppm/°C
Temperature Coeff. - 10ppm/°C
Tolerance + 0.1%
Tolerance - 0.1%
Voltage Rating V DC 100V

Alternative Descriptions

RN 0805 64K9 0.1% 10PPM 1KRL Resistor Type: Precision Resistor Number of Terminations: 2 Package Size Code: 0805 Packaging Method: Taped & Reeled Passive Component Tolerance: .1 % Precision Resistor 2 0805 Taped & Reeled | Surface Mount Resistor | Part Number: RN73C2A64K9BTDF | Internal Number: 1676402-2 | TE Connectivity | TE Store
RES, 64K9, 0.1%, 0.1W, 0805, THIN FILM | element14
RESISTOR, THIN FILM, 64.9KOHM, 100mW 0.1% | Newark Electronics
64.9K OHM .1% 10PPM | TTI Europe

More Parts in Resistors - Fixed Value


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RN73C2A64K9BTDF?

Additional datasheets, footprints and schematics for RN73C2A64K9BTDF are listed on our Part Details page. You can also find images and similar parts to RN73C2A64K9BTDF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RN73C2A64K9BTDF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN73C2A64K9BTDF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RN73C2A64K9BTDF fall under?

The RN73C2A64K9BTDF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RN73C2A64K9BTDF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RN73C2A64K9BTDF you can contact the distributor directly for product support, shipping queries etc.

Is the RN73C2A64K9BTDF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RN73C2A64K9BTDF have stock available?

Authorised distributors including TE Store, element14, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for RN73C2A64K9BTDF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RN73C2A64K9BTDF often in real-time on the comparison pages.

What if I can't find stock of RN73C2A64K9BTDF?

You can fill out our help required form which you can use to request a quote for RN73C2A64K9BTDF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay