Status: | Unknown |
---|---|
Series: | RN73 Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 121kohm |
Product Range | RN73 Series |
Voltage Rating | 100V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Thin Film Resistor, Rn73 Series, 121 Kohm, 100 Mw, - 0.1%, 100 V Rohs Compliant: Yes |Te Connectivity RN73C2A121KBTDF | Newark Electronics |
RES, 121K, 0.1%, 0.1W, 0805, THIN FILM | element14 |
RN 0805 121K 0.1% 10PPM 1KRL Resistance Value: 121K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 121K Ω Thin Film Precision Resistor .1 % | Part Number: RN73C2A121KBTDF | Internal Number: 1676166-2 | TE Connectivity | TE Store |
121K OHM .1% 10PPM | TTI Europe |
Where can I find additional details, specifications and documents for a RN73C2A121KBTDF?
Additional datasheets, footprints and schematics for RN73C2A121KBTDF are listed on our Part Details page. You can also find images and similar parts to RN73C2A121KBTDF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN73C2A121KBTDF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN73C2A121KBTDF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN73C2A121KBTDF fall under?
The RN73C2A121KBTDF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RN73C2A121KBTDF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN73C2A121KBTDF you can contact the distributor directly for product support, shipping queries etc.
Is the RN73C2A121KBTDF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN73C2A121KBTDF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and TTI Europe have stock available or on a lead time for RN73C2A121KBTDF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN73C2A121KBTDF often in real-time on the comparison pages.
What if I can't find stock of RN73C2A121KBTDF?
You can fill out our help required form which you can use to request a quote for RN73C2A121KBTDF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.