Status: | Unknown |
---|---|
Series: | RN73 Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 6.98kohm |
Product Range | RN73 Series |
Voltage Rating | 50V |
Resistor Element Material | Thin Film |
Power Rating | 63mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Overload Voltage | 100V |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 10ppm/°C |
Temperature Coeff. - | 10ppm/°C |
Tolerance + | 0.1% |
Tolerance - | 0.1% |
Voltage Rating V DC | 50V |
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.98 Kohm, 63 Mw, 0.1%, 50 V |Holsworthy Te Connectivity RN73C1J6K98BTG | Newark Electronics |
Resistor, Thin Film, Res 6.98 Kilohms, Pwr-Rtg 0.063 W, Tol 0.1%,SMT,0603 | TE Connectivity RN73C1J6K98BTG | RS Americas |
Special Order: RN 0603 6K98 0.1% 10PPM CUT LENGTH Resistance Value: 6.98K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 6.98K Ω Thin Film Precision Resistor .1 % | Part Number: RN73C1J6K98BTG | Internal Number: 5-1614354-1 | TE Connectivity | TE Store |
RES, 6K98, 0.1%, 0.063W, 0603, THIN FILM | Farnell |
Where can I find additional details, specifications and documents for a RN73C1J6K98BTG?
Additional datasheets, footprints and schematics for RN73C1J6K98BTG are listed on our Part Details page. You can also find images and similar parts to RN73C1J6K98BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN73C1J6K98BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN73C1J6K98BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN73C1J6K98BTG fall under?
The RN73C1J6K98BTG is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RN73C1J6K98BTG when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN73C1J6K98BTG you can contact the distributor directly for product support, shipping queries etc.
Is the RN73C1J6K98BTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN73C1J6K98BTG have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store and Farnell have stock available or on a lead time for RN73C1J6K98BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN73C1J6K98BTG often in real-time on the comparison pages.
What if I can't find stock of RN73C1J6K98BTG?
You can fill out our help required form which you can use to request a quote for RN73C1J6K98BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.