RN73C1J2K05BTG Resistors by TE Connectivity

RES 2K05 0.1% 0.063W 0603 THIN FILM

Status: Unknown
Series: RN73 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Farnell
Farnell
from US$0.70
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.75
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.10
-
Buy Now
Logo for element14
element14
from US$0.73
-
Buy Now
Logo for TE Store
TE Store
from US$2.13
-
Buy Now

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 2.05kohm
Product Range RN73 Series
Voltage Rating 50V
Resistor Element Material Thin Film
Power Rating 63mW
Resistance Tolerance ± 0.1%
Temperature Coefficient ± 10ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Full Power Rating Temperature 70°C
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Overload Voltage 100V
Resistor Mounting Surface Mount Device
Temperature Coeff. + 10ppm/°C
Temperature Coeff. - 10ppm/°C
Tolerance + 0.1%
Tolerance - 0.1%
Voltage Rating V DC 50V

Alternative Descriptions

Surface Mount Chip Resistor, Thin Film, Rn73 Series, 2.05 Kohm, 63 Mw, 0.1%, 50 V |Holsworthy Te Connectivity RN73C1J2K05BTG | Newark Electronics
Resistor, Thin Film, Res 2.05 Kilohms, Pwr-Rtg 0.063 W, Tol 0.1%,SMT,0603 | TE Connectivity RN73C1J2K05BTG | RS Americas
RES, 2K05, 0.1%, 0.063W, 0603, THIN FILM | element14
Special Order: RN 0603 2K05 0.1% 10PPM CUT LENGTH Resistance Value: 2.05K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 2.05K Ω Thin Film Precision Resistor .1 % | Part Number: RN73C1J2K05BTG | Internal Number: 5-1614352-0 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RN73C1J2K05BTG?

Additional datasheets, footprints and schematics for RN73C1J2K05BTG are listed on our Part Details page. You can also find images and similar parts to RN73C1J2K05BTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RN73C1J2K05BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN73C1J2K05BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RN73C1J2K05BTG fall under?

The RN73C1J2K05BTG is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RN73C1J2K05BTG when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RN73C1J2K05BTG you can contact the distributor directly for product support, shipping queries etc.

Is the RN73C1J2K05BTG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RN73C1J2K05BTG have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, TE Store and Farnell have stock available or on a lead time for RN73C1J2K05BTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RN73C1J2K05BTG often in real-time on the comparison pages.

What if I can't find stock of RN73C1J2K05BTG?

You can fill out our help required form which you can use to request a quote for RN73C1J2K05BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay