RN73C1J24K3BTG Resistors by TE Connectivity

RES 24K3 0.1% 0.063W 0603 THIN FILM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for TE Store TE Store
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for TTI Europe TTI Europe
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 24.3kohm
Product Range -
Voltage Rating 50V
Resistor Element Material Thin Film
Power Rating 63mW
Resistance Tolerance ± 0.1%
Temperature Coefficient ± 10ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Full Power Rating Temperature 70°C
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Overload Voltage 100V
Resistor Mounting Surface Mount Device
Temperature Coeff. + 10ppm/°C
Temperature Coeff. - 10ppm/°C
Tolerance + 0.1%
Tolerance - 0.1%
Voltage Rating V DC 50V

Alternative Descriptions

Special Order: RN 0603 24K3 0.1% 10PPM CUT LENGTH Resistor Type: Precision Resistor Number of Terminations: 2 Package Size Code: 0603 Packaging Method: Cut Tape Length Passive Component Tolerance: .1 % Precision Resistor 2 0603 Cut Tape Length | Surface Mount Resistor | Part Number: RN73C1J24K3BTG | Internal Number: 2-1614352-5 | TE Connectivity | TE Store
Surface Mount Chip Resistor, Thin Film, RN73 Series, 24.3 kohm, 63 mW, 0.1%, 50 V | Newark Electronics
RES, 24K3, 0.1%, 0.063W, 0603, THIN FILM | Farnell
24.3K OHM .1% 10PPM | TTI Europe

More Parts in Resistors - Fixed Value


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RN73C1J24K3BTG?

Additional datasheets, footprints and schematics for RN73C1J24K3BTG are listed on our Part Details page. You can also find images and similar parts to RN73C1J24K3BTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RN73C1J24K3BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN73C1J24K3BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RN73C1J24K3BTG fall under?

The RN73C1J24K3BTG is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RN73C1J24K3BTG when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RN73C1J24K3BTG you can contact the distributor directly for product support, shipping queries etc.

Is the RN73C1J24K3BTG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RN73C1J24K3BTG have stock available?

Authorised distributors including TE Store, Arrow Electronics, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for RN73C1J24K3BTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RN73C1J24K3BTG often in real-time on the comparison pages.

What if I can't find stock of RN73C1J24K3BTG?

You can fill out our help required form which you can use to request a quote for RN73C1J24K3BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay