Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
49,452
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
2,480
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold type.(UMD3). |
Rf(High frequency resistance) and Ct(Capacitance between terminals) are low. |
Configuration | Series Connection |
---|---|
Package Code | SOT-323 |
Package(JEITA) | SC-70 |
Mounting Style | Surface mount |
Number of terminal | 3 |
Reverse Voltage VR[V] | 50 |
IF[mA] | 50 |
Tj[°C] | 125 |
Ct[pF] | 0.4 |
VR @ Ct [V] | 35 |
f @ Ct [MHz] | 1 |
rF[Ω] | 7 |
IF @ rF [mA] | 10 |
f @ rF [MHz] | 100 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
RN739F Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
SI-PIN-DIODE 0,4PF 50V UMD3 | Rutronik |
RN739 Series 50 V 50 mA Pin Diode - SOT-323 | Future Electronics |
Diode PIN Attenuator 50V 3-Pin UMD T/R | Avnet America |
DIODE, HIGH FREQUENCY SOT-323 | element14 |
Where can I find additional details, specifications and documents for a RN739FT106?
Additional datasheets, footprints and schematics for RN739FT106 are listed on our Part Details page. You can also find images and similar parts to RN739FT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN739FT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN739FT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN739FT106 you can contact the distributor directly for product support, shipping queries etc.
Is the RN739FT106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RN739FT106 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for RN739FT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN739FT106 often in real-time on the comparison pages.
What if I can't find stock of RN739FT106?
You can fill out our help required form which you can use to request a quote for RN739FT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.