Status: | Active |
---|---|
Series: | RN4871 |
RoHS: | Compliant |
The RN4871 is a small form factor, Bluetooth Low Energy module measuring just 9 x 11.5 x 2.1 mm. This fully-integrated module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based products. Developers can easily interface to the device via a standard UART interface, available on most Microcontrollers and Processors.
The RN4871 has a completely integrated Bluetooth software stack, and offers a shielded regulatory certified version with built-in antenna. Developers are freed from the complexities of Bluetooth Software and RF development and can simply utilize the RN4871 as a wireline replacement. Perfect for IoT (Internet of Things) applications, when interfaced to a BLE enabled smartphone or Bluetooth Internet Gateway, applications can be monitored, controlled and updated from anywhere in the world.
The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS.
Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Firmware Release Summary, see Software Release Notes for details:
Firmware 1.41.0 (web release only) Adds additional UART configuration flexibility and addresses three known issues. Details are available in the release notes.
RN4871-I(V)/RM140 - (FW 1.40.0) Fixes bug with random private addressing which created IoP issue with select Android devices. Added feature to turn off advertising at power-on in order to easily configure module with the host MCU before advertising. Available in industrial temperature range (I) and varying (V) for easier transition from RN4871-V/RM118.
RN4871-I/RM130 - (FW 1.30.0) Fixes bug with invalid Bluetooth address. Refer to Errata document for more information.
RN4871-I/RM128 - (FW 1.28.2) Introduces LE Secure Connections and Data Length Extension features among other bug fixes. Also improved the operating range to 85C.
RN4871-V/RM118 - (FW 1.18.3) Initial Release.
The RN4871 BLE module is now available on MPLAB® Code Configurator (MCC) - a free, graphical programming environment that generates seamless, easy-to-understand C code to be inserted into your project. Visit the MCC page for more information: https://www.microchip.com/mplab/mplab-code-configurator
Prices starting from US$6.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.18
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.87
|
80
in stock
|
Buy Now | |
Microchip Technology
from US$6.63
|
-
|
Buy Now | |
RS Americas
from US$8.88
|
-
|
Buy Now | |
element14
from US$8.75
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bluetooth 5 Certified |
Easy to use ASCII command interface for communication with the host microcontroller |
Module certified for use in USA, Canada, Brazil, Europe, Japan, Korea, Taiwan and China |
Mobile Application supported in Microchip Bluetooth Data (MBD) |
Latest Firmware Revision: 1.42 |
Supports LE Secure Connections levels 1-3 |
Supports up to 151 byte payloads with Data Length Extensions |
Scripting features to allow for operation without a host microcontroller |
White list for determining connections |
MLDP compatibility with RN4020 |
Remote configuration capability |
Antenna: Ceramic chip Antenna or external antenna connection |
Bluetooth Classic-Data/SPP | No |
---|---|
Bluetooth Classic-Audio | No |
Bluetooth Low-Energy | Yes |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Unshielded Option Available | Yes |
Host Interface | UART |
ASCII Interface | Yes |
Audio Channels | No |
Analog Audio Out | No |
Digital Audio Out | No |
MIC-in | 0 |
Line-in | No |
SPI | No |
PWM | 1 |
Security | AES128 |
Temp Sensor | No |
RSSI | Yes |
Rx Sensitivity | -90 |
Memory Type | Flash |
Tx Power | +2 dBm |
GPIO | 4 |
Pin Count | 16 |
Package Type | Surface mount module |
Package Size | Shield 9 x 11.5 mm, Unshield 6x8mm |
Temp Range Min | -40C |
Temp Range Max | +85C |
Operation Voltage Min | 1.9V |
Operation Voltage Max | 3.6V |
Pins | Packaging | 16 | MODULE |
Temp Range | -20C to +70C |
Packing Media | Tray (171) |
Data Sheets |
---|
RN4870/71 Bluetooth Low Energy Module Data Sheet |
Application Notes |
---|
AN3406 - Fast Prototyping of BLE Sensors for AWS Cloud Using the ATmega4809 Curiosity Nano Development Platform |
Brochures |
---|
Wireless Brochure |
RN487X Bluetooth Low Energy Module Sell Sheet |
Bluetooth Product Comparison Chart |
Certifications |
---|
RN4871 Regulatory Approval Documentation |
Supporting Collateral |
---|
Wireless Hardware Design Checklist |
RN4870/71 Memory Programming Guide |
Using the Remote Configuration Feature in RN4870/71 |
User Guides |
---|
RN4870/71 PICtail/PICtail Plus Daughter Board User's Guide |
RN4870/71 Bluetooth Low Energy Module User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 2.169591 |
Lead Count | 16 |
Package Type | MODULE |
Package Width or Size | 11.5x9x2.1mm |
Soldering Composition | NiAu |
Module: Bluetooth Low Energy | Transfer Multisort Elektronik |
Bluetooth Low Energy Module, Shielded, Antenna, ASCII Interface, 9x11.5mm | Microchip Technology |
Intergrated Circuit, bluetooth, 4.2 low energy module, RSSI monitor | Microchip Technology Inc. RN4871-V/RM118 | RS Americas |
BLE MOD W/ANTENNA, 2.442MHZ, 0.1DBI | element14 |
Bluetooth 4.2 Module, Class 2, 10Kbps | Newark Electronics |
Bluetooth 5.0 Low Energy Module 256KB 0dBm 2.402GHz to 2.48GHz 24KB -90dBm | Avnet America |
BLUETOOTH MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RN4871-V/RM118?
Additional datasheets, footprints and schematics for RN4871-V/RM118 are listed on our Part Details page. You can also find images and similar parts to RN4871-V/RM118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN4871-V/RM118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN4871-V/RM118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN4871-V/RM118 fall under?
The RN4871-V/RM118 is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to RN4871-V/RM118 when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN4871-V/RM118 you can contact the distributor directly for product support, shipping queries etc.
Is the RN4871-V/RM118 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for RN4871-V/RM118 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Microchip Technology, RS Americas, element14 and Farnell have stock available or on a lead time for RN4871-V/RM118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN4871-V/RM118 often in real-time on the comparison pages.
What if I can't find stock of RN4871-V/RM118?
You can fill out our help required form which you can use to request a quote for RN4871-V/RM118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.