Status: | Not Recommended |
---|---|
Series: | RN41 |
RoHS: | Compliant |
Prices starting from US$22.96
Fully-certified Class 1 Bluetooth 2.1 + EDR module |
Onboard embedded Bluetooth stack (no host processor required) |
UART (SPP or HCI) and USB (HCI only) data connection hardware interfaces |
Supports Bluetooth data link to iPhone/iPad/iPod Touch |
Supports HID profile for making accessories such as keyboards, mouse, pointing devices |
Programmable low power modes |
Secure communications, 128 bit encryption |
Error correction for guaranteed packet delivery |
UART local and over-the-air RF configuration |
Auto-discovery/pairing requires no software configuration (instant cable replacement) |
Castellated SMT pads for easy and reliable PCB mounting |
The standard part number (RN41-I/RM) supports SPP and DUN profiles |
Available in multiple configurations: Apple-compatible firmware (RN41APL-I/RM), HCI mode (RN41HCI-I/RM), HID mode (RN41HID-I/RM), USB mode (RN41U-I/RM), and socket module (RN41SM-I/RM) |
Available without antenna (RN41N-I/RM) |
Bluetooth SIG qualified |
Bluetooth Classic-Data/SPP | Yes |
---|---|
Bluetooth Classic-Audio | No |
Bluetooth Low-Energy | No |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Unshielded Option Available | No |
Host Interface | UART |
ASCII Interface | Yes |
Audio Channels | No |
Analog Audio Out | No |
Digital Audio Out | No |
MIC-in | 0 |
Line-in | No |
SPI | No |
PWM | No |
ADC Channels | No |
Security | AES128 |
Temp Sensor | No |
RSSI | Yes |
Rx Sensitivity | -80 dBm |
Memory Type | Flash |
Tx Power | +15dBm |
GPIO | 11 |
Pin Count | 35 |
Package Type | Surface mount module |
Package Size | 13.4 x 25.8 x 2 mm |
Temp Range Min | -40C |
Temp Range Max | 85C |
Operation Voltage Min | 3.0V |
Operation Voltage Max | 3.6V |
Pins | Packaging | 35 | MODULE |
Temp Range | -40C to +85C |
Packing Media | Tray (84) |
Data Sheets |
---|
RN41/RN42 Bluetooth Data Module Command Reference User's Guide |
RN41/RN41N Class 1 Bluetooth Module with EDR Support Data Sheet |
Application Notes |
---|
Cable Replacement Solution |
AN2160 - Classic Bluetooth Communication Using Microchip RN41/42 Module and 8-bit PIC Microcontroller |
Board Design Files |
---|
DIM RN41 |
Altium PCB Footprint Library |
Altium Schematic Symbol Library |
Brochures |
---|
Bluetooth® Modules for Apple® Sell Sheet |
RN41/42 Firmware v6.30 Release Notes |
RN41APL/42APL Firmware v5.50 Release Notes |
Certifications |
---|
RN41 Regulatory Approval Documentation |
RN41N Regulatory Approval Documentation |
Bluetooth Qualification Guideline |
Bluetooth CCAT |
RN41 Bluetooth SIG QDID Listing |
Supporting Collateral |
---|
Wireless Hardware Design Checklist |
User Guides |
---|
RN41/42 Evaluation Kit User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 1.5 |
Lead Count | 35 |
Package Type | MODULE |
Package Width or Size | 19x13.4x2mm |
Soldering Composition | NiAu |
Bluetooth 2.1 class 1 module without bui | RS |
Bluetooth Module, Class 1, -40 To 85Degc | Newark Electronics |
RN41 Series 100 meter Range 3 Mbps Class 1 Bluetooth 2.1 Module | Future Electronics |
Bluetooth 2.1 class 1 module without built in antenna | Microchip Technology |
Bluetooth 2.1 class 1 module w/out built in antenna35 MODULE 19x13.4x2mm TRAY | Microchip Technology Inc. RN41N-I/RM | RS Americas |
BLUETOOTH MODULE, V2.1, 2.402-2.48GHZ | Farnell |
Where can I find additional details, specifications and documents for a RN41N-I/RM?
Additional datasheets, footprints and schematics for RN41N-I/RM are listed on our Part Details page. You can also find images and similar parts to RN41N-I/RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN41N-I/RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN41N-I/RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN41N-I/RM fall under?
The RN41N-I/RM is listed under Wireless Modules & Adaptors > More Wireless Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to RN41N-I/RM when available in the More Wireless Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN41N-I/RM you can contact the distributor directly for product support, shipping queries etc.
Is the RN41N-I/RM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for RN41N-I/RM have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Microchip Technology and RS Americas have stock available or on a lead time for RN41N-I/RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN41N-I/RM often in real-time on the comparison pages.
What if I can't find stock of RN41N-I/RM?
You can fill out our help required form which you can use to request a quote for RN41N-I/RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.