Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Resistance @ If | 1.5ohm |
Breakdown Voltage Vbr | 30V |
Diode Case Style | SOD-923 |
No. of Pins | 2 Pin |
Total Capacitance Ct | 0.4pF |
Forward Current If(AV) | 100mA |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pin Diode, Aec-Q101, 30V, Sod-923-2 | Newark Electronics |
PIN DIODE, AUTO, 30V, SOD-923-2 | element14 |
Where can I find additional details, specifications and documents for a RN262CSFHT2RA?
Additional datasheets, footprints and schematics for RN262CSFHT2RA are listed on our Part Details page. You can also find images and similar parts to RN262CSFHT2RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN262CSFHT2RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN262CSFHT2RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN262CSFHT2RA fall under?
The RN262CSFHT2RA is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RN262CSFHT2RA when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN262CSFHT2RA you can contact the distributor directly for product support, shipping queries etc.
Is the RN262CSFHT2RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN262CSFHT2RA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RN262CSFHT2RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN262CSFHT2RA often in real-time on the comparison pages.
What if I can't find stock of RN262CSFHT2RA?
You can fill out our help required form which you can use to request a quote for RN262CSFHT2RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.