Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.38
|
88
in stock
|
Buy Now | |
Microchip Technology
from US$12.51
|
18,039
in stock
|
Buy Now | |
element14
from US$16.79
|
3,853
in stock
|
Buy Now | |
Farnell
from US$15.61
|
3,853
in stock
|
Buy Now | |
Newark Electronics
from US$16.98
|
114
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.92
|
71
in stock
|
Buy Now | |
Distrelec
from US$15.00
|
50
in stock
|
Buy Now | |
Future Electronics
from US$16.48
|
-
|
Buy Now | |
Avnet America
from US$14.91
|
-
|
Buy Now | |
Richardson RFPD
from US$16.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RF Modulation | FSK GFSK LoRa |
---|---|
Data Rate Max | 300Kbps |
Frequency Max | 870MHz |
Sensitivity dBm | -146dBm |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 3.6V |
Transmit Power | 14dBm |
Module Interface | I2C SPI UART |
Supply Current | 32.9mA |
RF Transceiver Applications | Automatic Meter Reading Wireless Sensor Networks Home and Building Automation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Low Power Long Range Transceiver Module(868MHz) | Microchip Technology |
TRANSCEIVER MODULE, 300KBPS, 870MHZ | element14 |
Lora Transceiver Module, 300Kbps, 870Mhz | Newark Electronics |
LoRa Transceiver Module 868MHz | RS |
Module: transceiver | Transfer Multisort Elektronik |
Microchip LoRa Transceiver Module 868MHz SMD 3.6V | Distrelec |
Sub-GHz Modules LoRa Transceiver Module 868MHz | Future Electronics |
RF Transceiver Module FSK/GFSK/LoRa 433MHz and 868MHz 2.1V to 3.6V SMD Tray | Avnet America |
LORA | Richardson RFPD |
Where can I find additional details, specifications and documents for a RN2483A-I/RM105?
Additional datasheets, footprints and schematics for RN2483A-I/RM105 are listed on our Part Details page. You can also find images and similar parts to RN2483A-I/RM105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN2483A-I/RM105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN2483A-I/RM105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN2483A-I/RM105 fall under?
The RN2483A-I/RM105 is listed under Microchip Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to RN2483A-I/RM105 when available in the Microchip Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN2483A-I/RM105 you can contact the distributor directly for product support, shipping queries etc.
Is the RN2483A-I/RM105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN2483A-I/RM105 have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for RN2483A-I/RM105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN2483A-I/RM105 often in real-time on the comparison pages.
What if I can't find stock of RN2483A-I/RM105?
You can fill out our help required form which you can use to request a quote for RN2483A-I/RM105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.