Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | RN-171 |
Application Sub Type | WiFi |
Kit Contents | Evaluation Board RN-171 Module |
RoHS Compliant | Yes |
Development Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a RN174C-I/RM?
Additional datasheets, footprints and schematics for RN174C-I/RM are listed on our Part Details page. You can also find images and similar parts to RN174C-I/RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN174C-I/RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN174C-I/RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN174C-I/RM fall under?
The RN174C-I/RM is listed under Development Boards, Evaluation Tools > RF / Wireless Development Kits > WiFi.
Can I view similar or alternative parts?
You can view similar parts to RN174C-I/RM when available in the WiFi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN174C-I/RM you can contact the distributor directly for product support, shipping queries etc.
Is the RN174C-I/RM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RN174C-I/RM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RN174C-I/RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN174C-I/RM often in real-time on the comparison pages.
What if I can't find stock of RN174C-I/RM?
You can fill out our help required form which you can use to request a quote for RN174C-I/RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.