Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.52
|
No stock
|
Buy Now | |
Microchip Technology
from US$25.25
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$33.45
|
-
|
Buy Now | |
Future Electronics
from US$31.40
|
-
|
Buy Now | |
Avnet America
from US$30.14
|
-
|
Buy Now | |
element14
from US$33.85
|
-
|
Buy Now | |
Richardson RFPD
from US$32.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency RF | 2.4GHz |
---|---|
Module Interface | UART |
Module Applications | Wireless Connectivity |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
WI-Fi 802.11 b/g SURFACE MOUNT MODULE w/ RF PAD | Microchip Technology |
Wifi Module, 2.4Ghz, Uart | Newark Electronics |
Small Form Factor 802.11 b/g SMT TCP/IP Module (Firmware Ver 4.81) | Future Electronics |
Trans MOSFET P-CH 90V 0.25A 3-Pin TO-92 | Avnet America |
WIFI MODULE, 2.4GHZ, UART | element14 |
WIFI MODULE | Richardson RFPD |
Advanced KEELOQ Encoder Surface Mount 14-Pin TSSOP Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a RN171-I/RM481?
Additional datasheets, footprints and schematics for RN171-I/RM481 are listed on our Part Details page. You can also find images and similar parts to RN171-I/RM481 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN171-I/RM481 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN171-I/RM481 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN171-I/RM481 fall under?
The RN171-I/RM481 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to RN171-I/RM481 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN171-I/RM481 you can contact the distributor directly for product support, shipping queries etc.
Is the RN171-I/RM481 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN171-I/RM481 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for RN171-I/RM481.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN171-I/RM481 often in real-time on the comparison pages.
What if I can't find stock of RN171-I/RM481?
You can fill out our help required form which you can use to request a quote for RN171-I/RM481 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.