Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | - |
Kit Application Type | Wireless Development |
Application Sub Type | Bluetooth |
Kit Contents | Eval Board with RN52 Bluetooth Module USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Bluetooth 3.0 Dual Channel Audio O/P with Amp A2DP/AVRCP/HFP/HSP/SPP/iAP Profiles USB-UART Bridge |
Rn52 Audio Bluetooth Evaluation Kit (No Speakers, No Microphone) Wsg Tools |Microchip RN-52-EK-1 | Newark Electronics |
RN52 Bluetooth Audio Module Evaluation Kit | Microchip Technology Inc. RN-52-EK-1 | RS Americas |
EVAL BOARD, RN52 BLUETOOTH AUDIO MODULE | element14 |
BLUETOOTH DEVELOPMENT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a RN-52-EK-1?
Additional datasheets, footprints and schematics for RN-52-EK-1 are listed on our Part Details page. You can also find images and similar parts to RN-52-EK-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN-52-EK-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN-52-EK-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN-52-EK-1 fall under?
The RN-52-EK-1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to RN-52-EK-1 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN-52-EK-1 you can contact the distributor directly for product support, shipping queries etc.
Is the RN-52-EK-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN-52-EK-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Richardson RFPD and Farnell have stock available or on a lead time for RN-52-EK-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN-52-EK-1 often in real-time on the comparison pages.
What if I can't find stock of RN-52-EK-1?
You can fill out our help required form which you can use to request a quote for RN-52-EK-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.