Status: | Unknown |
---|---|
Series: | RMS Series |
RoHS: | Unknown |
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 45° |
Contact Current AC Max | 4A |
Contact Voltage AC Max | 250V |
Product Range | RMS Series |
Illumination | Non Illuminated |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 12V |
SVHC | No SVHC (15-Jan-2018) |
Angle | 45° |
Approval Bodies | EN SEMKO |
Bush Length | 8mm |
Contact Resistance | 20mohm |
External Depth | 9.8mm |
External Length / Height | 24mm |
External Width | 17mm |
Indexing Angle | 45° |
Insulation Resistance Voltage | 500VDC |
Material | Polyester G.F. (PBT) V0 Rated |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 10000 |
No. of Positions | 2Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Proof Voltage | 3kV |
Spindle Diameter | 6mm |
Spindle Length | 55mm |
Switching Current AC Max | 80A |
Switching Current AC Min | 4A |
Switching Current DC Max | 10A |
Thread Size | M10 x 0.75 |
Lorlin Rotary Switch, Poles %3D 2, Positions %3D 2, 45°, | Distrelec |
Rotary wafer switch Soldering LugsP 2Pos | RS |
Where can I find additional details, specifications and documents for a RMS1035?
Additional datasheets, footprints and schematics for RMS1035 are listed on our Part Details page. You can also find images and similar parts to RMS1035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RMS1035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMS1035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RMS1035 fall under?
The RMS1035 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to RMS1035 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RMS1035 you can contact the distributor directly for product support, shipping queries etc.
Is the RMS1035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RMS1035 have stock available?
Authorised distributors including Distrelec and RS have stock available or on a lead time for RMS1035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RMS1035 often in real-time on the comparison pages.
What if I can't find stock of RMS1035?
You can fill out our help required form which you can use to request a quote for RMS1035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.