Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outlets | 6Outlets |
---|---|
Outlet Type | BS 1363 |
Current Rating | - |
Supply Voltage V AC | 240V |
Plug Type | UK |
Cable Length | 2m |
Peak Surge Current | - |
Energy Rating | 520J |
Product Range | - |
Cable Assembly Type | Mains |
Colour | Grey |
Connector Type | UK Mains Plug |
Lead Length | 2m |
Output Current | 13A |
Suppressor Type | Varistor |
Voltage Rating | 240VAC |
Voltage Rating VAC | 240V |
Where can I find additional details, specifications and documents for a RMH-SFJ6?
Additional datasheets, footprints and schematics for RMH-SFJ6 are listed on our Part Details page. You can also find images and similar parts to RMH-SFJ6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RMH-SFJ6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMH-SFJ6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RMH-SFJ6 fall under?
The RMH-SFJ6 is listed under Electrical > Power Outlet Strips - with Surge Protection.
Can I view similar or alternative parts?
You can view similar parts to RMH-SFJ6 when available in the Power Outlet Strips - with Surge Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RMH-SFJ6 you can contact the distributor directly for product support, shipping queries etc.
Is the RMH-SFJ6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RMH-SFJ6 have stock available?
There is no stock from authorised distributors for RMH-SFJ6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RMH-SFJ6 often in real-time on the comparison pages.
What if I can't find stock of RMH-SFJ6?
You can fill out our help required form which you can use to request a quote for RMH-SFJ6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.