Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.60
|
13
in stock
|
Buy Now | |
Carlton-Bates
from US$50.41
|
91
in stock
|
Buy Now | |
Heilind Electronics
from US$1.00
|
79
in stock
|
Buy Now | |
RS Americas
from US$52.26
|
17
in stock
|
Buy Now | |
Distrelec
from US$57.03
|
16
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.00
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$54.14
|
13
in stock
|
Buy Now | |
element14
from US$44.79
|
13
in stock
|
Buy Now | |
Avnet America
from US$38.87
|
-
|
Buy Now | |
TTI Europe
from US$40.18
|
-
|
Buy Now | |
Sager
from US$34.03
|
-
|
Buy Now |
Accessory Type | Black Resin Thermal Transfer Printer Ribbon 108mm W x 91.4 m L |
---|---|
For Use With | Panduit's TDP43ME Desktop Printer Component Labels & Continuous Tape |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
External Length / Height | 91.4m |
External Width | 108mm |
Material | Resin |
Ribbon, Vinyl/Polyester/Polyimide/Hybrid, Black | Carlton-Bates |
Ribbon, Resin, 4.25 wide | Heilind Electronics |
Ribbon, Resin, 4.25" W, 300' long, for use with TDP43ME, Black | Panduit RMER4BL | RS Americas |
Panduit Print Ribbon, Resin, 91.4mm x 108mm, Black | Distrelec |
Printer Ribbon, Resin, Black, 108Mm W | Newark Electronics |
PRINTER RIBBON, RESIN, BLACK, 108MM W | element14 |
RIBBON RESIN 4.25 INCHES WIDE FOR USE | Avnet America |
RIBBON, RESIN | TTI Europe |
Printers Resin ribbon TDP43ME Printer BLK, 4x300' | Sager |
Where can I find additional details, specifications and documents for a RMER4BL?
Additional datasheets, footprints and schematics for RMER4BL are listed on our Part Details page. You can also find images and similar parts to RMER4BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RMER4BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMER4BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RMER4BL fall under?
The RMER4BL is listed under Computer & Office > Office Supplies & Stationery > Miscellaneous Office Supplies & Stationery.
Can I view similar or alternative parts?
You can view similar parts to RMER4BL when available in the Miscellaneous Office Supplies & Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RMER4BL you can contact the distributor directly for product support, shipping queries etc.
Is the RMER4BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RMER4BL have stock available?
Authorised distributors including Carlton-Bates, Heilind Electronics, RS Americas, Distrelec and Heilind Electronics Asia have stock available or on a lead time for RMER4BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RMER4BL often in real-time on the comparison pages.
What if I can't find stock of RMER4BL?
You can fill out our help required form which you can use to request a quote for RMER4BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.