Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$97.64
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$97.64
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.125A |
Output Voltage - Output 2 | 12V |
16 Channel 12Vdc Professional Rack Mount Power Supply | Newark Electronics |
Where can I find additional details, specifications and documents for a RM1612?
Additional datasheets, footprints and schematics for RM1612 are listed on our Part Details page. You can also find images and similar parts to RM1612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM1612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM1612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM1612 fall under?
The RM1612 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RM1612 when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM1612 you can contact the distributor directly for product support, shipping queries etc.
Is the RM1612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM1612 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RM1612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM1612 often in real-time on the comparison pages.
What if I can't find stock of RM1612?
You can fill out our help required form which you can use to request a quote for RM1612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.