Status: | Unknown |
---|---|
Series: | RM Series, RM Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | RM Series, RM Series |
---|---|
Supply Voltage Max | 600V |
Power Consumption | 7.5hp |
Impedance | - |
Phase Type | 3 Phase |
Output Current | 8A |
Inductance | 5mH |
Length | 86.11mm |
Width | 111.76mm |
Height | 86.36mm |
Power Rating | 3hp |
Line Reactor | Newark Electronics |
Where can I find additional details, specifications and documents for a RM0008N50?
Additional datasheets, footprints and schematics for RM0008N50 are listed on our Part Details page. You can also find images and similar parts to RM0008N50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM0008N50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM0008N50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM0008N50 fall under?
The RM0008N50 is listed under Electrical & Lighting > Surge Protectors > Line Reactors.
Can I view similar or alternative parts?
You can view similar parts to RM0008N50 when available in the Line Reactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM0008N50 you can contact the distributor directly for product support, shipping queries etc.
Is the RM0008N50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM0008N50 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RM0008N50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM0008N50 often in real-time on the comparison pages.
What if I can't find stock of RM0008N50?
You can fill out our help required form which you can use to request a quote for RM0008N50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.