Status: | Unknown |
---|---|
Series: | RLF100 Series |
RoHS: | Unknown |
Prices starting from US$65.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$107.55
|
842
in stock
|
Buy Now | |
element14
from US$99.70
|
483
in stock
|
Buy Now | |
Farnell
from US$108.26
|
483
in stock
|
Buy Now | |
Distrelec
from US$93.93
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$85.30
|
50
in stock
|
Buy Now | |
RS Americas
from US$87.29
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$94.57
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$90.78
|
-
|
Buy Now | |
Avnet America
from US$65.41
|
-
|
Buy Now | |
Sager
from US$83.53
|
-
|
Buy Now |
Blower Type | Flatpak |
---|---|
Supply Voltage | 24V |
Current Type | DC |
Fan Frame Size | 127mm |
External Depth | 25mm |
Flow Rate - Metric | 64m³/h |
Flow Rate - Imperial | 37.7cu.ft/min |
Noise Rating | 60dBA |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Power Rating | 8W |
Product Range | RLF100 Series |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CE CSA UL VDE |
External Height | 127mm |
External Width | 127mm |
Frame Dimensions | 127mm x 127mm x 2 mm |
Lead Length | 310mm |
Material | Fibreglass-reinforced plastic |
Operating Temperature Max | 75°C |
Operating Temperature Min | -20°C |
Operating life Time | 80000h |
Power Consumption | 8W |
Speed Range Max | 5100rpm |
Weight | 0.32kg |
DC Radial blower 24Vdc, 64m³/H | RS |
BLOWER, RADIAL, 127MM, 24VDC | element14 |
ebmpapst Blower DC 24V 64m³/h 127x25.4x127mm RLF 100 | Distrelec |
Centrifugal Blower, 24VDC, 127x25mm, Flatpac, 37.7cfm, 8W, 60dBA, RLF100 Series | ebm-papst RLF100-11/14 | RS Americas |
Fan: DC | Transfer Multisort Elektronik |
Dc Flat Pack Blower, 127 X 25Mm, 24V | Newark Electronics |
DC Blower Ball Bearing 24V 8W 5100RPM 37.7CFM 60dB Flange Mount | Avnet America |
Blowers & Centrifugal Fans Radial Blower, 127x127x25mm, 24VDC, 37.7CFM, 8W, 5100RPM, Ball Bearing, FlatPak | Sager |
Where can I find additional details, specifications and documents for a RLF100-11/14?
Additional datasheets, footprints and schematics for RLF100-11/14 are listed on our Part Details page. You can also find images and similar parts to RLF100-11/14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLF100-11/14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLF100-11/14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLF100-11/14 fall under?
The RLF100-11/14 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to RLF100-11/14 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLF100-11/14 you can contact the distributor directly for product support, shipping queries etc.
Is the RLF100-11/14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLF100-11/14 have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for RLF100-11/14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLF100-11/14 often in real-time on the comparison pages.
What if I can't find stock of RLF100-11/14?
You can fill out our help required form which you can use to request a quote for RLF100-11/14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.